SMD varistor designed for telecom surge protection, with a 150 V RMS operating voltage and 250 A maximum surge current rating for the 10/700 μs pulse, compliant with ITU-T and IEC 61000-4-5. Constructed with multilayer technology and silver palladium termination, it is rated for an operating temperature range of -40 °C to +85 °C and has a response time under 0.5 ns. The package is 1812 size, with no plastic or epoxy encapsulation ensuring UL 94 V-0 flammability. Not suitable for AC mains operation. Clamping voltage at 1 mA is 270 V, and capacitance is 250 pF.
VARISTOR 150V 250A 1812 Product overview: B72580V0950S172 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 250A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 150V, 250A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B72580V0950S172 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-B72580V0950S172 |
| Product Name | 150V 250A Circuit Protection Fuse |
| Mounting | Surface Mount, MLCV |