TDK-Lambda Americas Inc., High Power Division Voltage Rating Vac Tdk B72580T350K62.

Description
Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:Surge Protection Series; Clamping Voltage Vc Max:90V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:Surge Protection Series; Clamping Voltage Vc Max:90V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Tdk - 60AC8061 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Tdk
60AC8061
Voltage Rating Vac Tdk 60AC8061
Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:Surge Protection Series; Clamping Voltage Vc Max:90V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:Surge Protection Series; Clamping Voltage Vc Max:90V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 60AC8061
Product Name Voltage Rating Vac Tdk
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
SPAD modules - C16534-050GD - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Surface Mount PIN Diode - SMP1324-087LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
8 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details