EPCOS AG 100V 400A Circuit Protection Fuse B72580T0600K062

Description
VARISTOR 100V 400A 1812 Product overview: B72580T0600K062 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100V, 400A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B72580T0600K062 can be used for catalog matching and distributor lookup.
Request a Quote
Description
VARISTOR 100V 400A 1812 Product overview: B72580T0600K062 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100V, 400A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B72580T0600K062 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ceramic transient voltage suppressor with a 1812 (4532 metric) case size, rated for a maximum RMS voltage of 60 V, capable of handling 400 A surge current (8/20 μs) and 45 A for 10/700 μs pulses. It provides bidirectional protection with UL 1449 approval and meets IEC 61000-4-2 level 4 ESD protection up to 30 kV. The device features low leakage current, high surge load capability, and is RoHS-compatible.

Datasheet Summary
Powered by GS/AI

Ceramic transient voltage suppressor with a 1812 (4532 metric) case size, rated for a maximum RMS voltage of 60 V, capable of handling 400 A surge current (8/20 μs) and 45 A for 10/700 μs pulses. It provides bidirectional protection with UL 1449 approval and meets IEC 61000-4-2 level 4 ESD protection up to 30 kV. The device features low leakage current, high surge load capability, and is RoHS-compatible.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 400A Circuit Protection Fuse
48-B72580T0600K062
100V 400A Circuit Protection Fuse 48-B72580T0600K062
VARISTOR 100V 400A 1812 Product overview: B72580T0600K062 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100V, 400A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B72580T0600K062 can be used for catalog matching and distributor lookup.

VARISTOR 100V 400A 1812 Product overview: B72580T0600K062 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100V, 400A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B72580T0600K062 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 48-B72580T0600K062
Product Name 100V 400A Circuit Protection Fuse
Mounting Surface Mount, MLCV
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details