Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:Automotive E Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 23AC2970 |
| Product Name | Voltage Rating Vac Epcos |
| Tj | -55 C (-67 F) |