EPCOS AG Varistor, 0805, 26Vdc; Voltage Rating Vac Epcos B72510T0200K062

Description
VARISTOR, 0805, 26VDC; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:-; Clamping Voltage Vc Max:56V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ 8/20µs:80A; RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 0805, 26VDC; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:-; Clamping Voltage Vc Max:56V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ 8/20µs:80A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 0805, 26Vdc; Voltage Rating Vac Epcos - 37K9990 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 0805, 26Vdc; Voltage Rating Vac Epcos
37K9990
Varistor, 0805, 26Vdc; Voltage Rating Vac Epcos 37K9990
VARISTOR, 0805, 26VDC; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:-; Clamping Voltage Vc Max:56V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ 8/20µs:80A; RoHS Compliant: Yes

VARISTOR, 0805, 26VDC; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:-; Clamping Voltage Vc Max:56V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ 8/20µs:80A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 37K9990
Product Name Varistor, 0805, 26Vdc; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Bridge - FXSCBA4F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 4000 mA
VR 400 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: YG902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details