Manufacturer: EPCOS (TDK)
Win Source Part Number: 863156-B72510T0110K0
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 495-2596-6, B72510T110K62, CT0805K11G, 495-2596-2, B72510T110K62V9, B72510T110K62V7, 495-2596-1, B72510T 110K 62
VARISTOR 18V 120A 0805
VARISTOR, MLV, 35V, 0805; Voltage Rating VAC:11V; Voltage Rating V DC:14V; Product Range:Standard Series; Clamping Voltage Vc Max:35V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 863156-B72510T0110K062 | B72510T0110K062 | 99AC3879 |
| Product Name | TVS - TVS - Varistors, MOVs - B72510T0110K062 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mlv, 35V, 0805; Voltage Rating Vac Epcos |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |