EPCOS AG Varistors, MOVs B72510T0060M062

Description
11V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Request a Quote Datasheet
Description
11V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 495-4616-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-4616-6-ND
Varistors, MOVs 495-4616-6-ND
11V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

11V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
Varistors, MOVs - 495-4616-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-4616-2-ND
Varistors, MOVs 495-4616-2-ND
11V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

11V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
Varistors, MOVs - 495-4616-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-4616-1-ND
Varistors, MOVs 495-4616-1-ND
11V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

11V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
VARISTOR 11V 120A 0805 - 3410-B72510T0060M062 - Utmel Electronic Limited
Hong Kong, China
VARISTOR 11V 120A 0805
3410-B72510T0060M062
VARISTOR 11V 120A 0805 3410-B72510T0060M062
VARISTOR 11V 120A 0805

VARISTOR 11V 120A 0805

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 495-4616-6-ND 3410-B72510T0060M062
Product Name Varistors, MOVs VARISTOR 11V 120A 0805
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistor - Metrosil 300 & 600 Series - M&I Materials Limited
Specs
Diameter 152 mm (5.98 inch)
Mounting Option Other
Operating DC Voltage 850 volts
View Details
M3 Series Radial Leaded Varistor - M3E460E5LB7 - Littelfuse, Inc.
Specs
Lead Style Radial
Mounting Option Through Hole
Operating DC Voltage 825 volts
View Details