EPCOS AG VARISTOR, 2220, 14V B72540V0140K062

Description
VARISTOR, 2220, 14V
Description
VARISTOR, 2220, 14V

Suppliers

Company
Product
Description
Supplier Links
VARISTOR, 2220, 14V - 3410-B72540V0140K062 - Utmel Electronic Limited
Hong Kong, China
VARISTOR, 2220, 14V
3410-B72540V0140K062
VARISTOR, 2220, 14V 3410-B72540V0140K062
VARISTOR, 2220, 14V

VARISTOR, 2220, 14V

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Varistors
Product Number 3410-B72540V0140K062
Product Name VARISTOR, 2220, 14V
Operating DC Voltage 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistors, MOVs - 495-4657-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers
 - VMO14 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 14 mm (0.5512 inch)
Mounting Option Through Hole
View Details