EPCOS AG Varistor, High-Speed, 150V, 0603; Voltage Rating Vac Epcos B72500D0050H160

Description
VARISTOR, HIGH-SPEED, 150V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:5.6V; Product Range:High-speed Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:- RoHS Compliant: Yes
Datasheet
Description
VARISTOR, HIGH-SPEED, 150V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:5.6V; Product Range:High-speed Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, High-Speed, 150V, 0603; Voltage Rating Vac Epcos - 47Y8013 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, High-Speed, 150V, 0603; Voltage Rating Vac Epcos
47Y8013
Varistor, High-Speed, 150V, 0603; Voltage Rating Vac Epcos 47Y8013
VARISTOR, HIGH-SPEED, 150V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:5.6V; Product Range:High-speed Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:- RoHS Compliant: Yes

VARISTOR, HIGH-SPEED, 150V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:5.6V; Product Range:High-speed Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 47Y8013
Product Name Varistor, High-Speed, 150V, 0603; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG801C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details
Switching Diodes - 1219460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4476US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 48 mA
IR 0.0500 mA
View Details