The SIOV-B60K460 varistor is a high-energy metal oxide varistor designed for circuit protection with a maximum RMS voltage of 460 V and a peak surge current rating of 70,000 A (8/20 µs). It features a disk-shaped varistive element potting in a flame-retardant plastic housing meeting UL94V-0, and is equipped with M5 screw terminals. The device operates within a temperature range of -40 °C to +85 °C, has an insulation resistanceof at least 10 MΩ, and withstands an electric strength of 2.5 kV RMS. The maximum torque for terminal mounting is 2.5 Nm, and the energy absorption capability reaches 1,650 J under a 2 ms pulse.
VARISTOR 750V 70KA ENCASED DISC Product overview: B72260B0461K001 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 750V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B72260B0461K001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-B72260B0461K001 |
| Product Name | 750V Circuit Protection Fuse |
| Mounting | Chassis Mount |