The SIOV-B60K130 is a block varistor designed for surge protection in industrial and power applications, featuring a disk-shaped varistore element potting in a flame-retardant plastic housing (UL94V-0) with M5 screw terminals. It has a maximum RMS voltage rating of 130 V, a DC voltage of 170 V, and can handle a maximum surge current of 70,000 A (8/20 µs) with an energy absorption capability of 490 J. The device operates within a temperature range of −40 °C to +85 °C and meets the climatic category IEC60068-1 40/85/56. It complies with UL and CSA (K130) approvals, and has an electrical strength of 2.5 kV RMS and insulation resistance of at least 10 MΩ. The maximum torque for terminal mounting is 2.5 Nm.
VARISTOR 205V 70KA ENCASED DISC Product overview: B72260B0131K001 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 205V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 205V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B72260B0131K001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-B72260B0131K001 |
| Product Name | 205V Circuit Protection Fuse |
| Mounting | Chassis Mount |