EPCOS AG Varistor, Metal Oxide, 1.12Kv, Disc 40Mm; Voltage Rating Vac Epcos B72241L0421K100

Description
VARISTOR, METAL OXIDE, 1.12KV, DISC 40MM; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:B722 HighE AdvanceD LS41 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 40mm; Varistor Type:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
VARISTOR, METAL OXIDE, 1.12KV, DISC 40MM; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:B722 HighE AdvanceD LS41 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 40mm; Varistor Type:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Metal Oxide, 1.12Kv, Disc 40Mm; Voltage Rating Vac Epcos - 80Y4625 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 1.12Kv, Disc 40Mm; Voltage Rating Vac Epcos
80Y4625
Varistor, Metal Oxide, 1.12Kv, Disc 40Mm; Voltage Rating Vac Epcos 80Y4625
VARISTOR, METAL OXIDE, 1.12KV, DISC 40MM; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:B722 HighE AdvanceD LS41 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 40mm; Varistor Type:Metal Oxide RoHS Compliant: Yes

VARISTOR, METAL OXIDE, 1.12KV, DISC 40MM; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:B722 HighE AdvanceD LS41 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 40mm; Varistor Type:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 80Y4625
Product Name Varistor, Metal Oxide, 1.12Kv, Disc 40Mm; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode - 205459224 - Radwell International
Infineon Technologies AG
Specs
Diode Type General Purpose
View Details
Low-leakage triple switching diode - BAS116VY-QX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
PIN Diode Switches - NPS4-8000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details