METAL OXIDE VARISTOR; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:HighE Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Block; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 73C1980 |
| Product Name | Metal Oxide Varistor; Voltage Rating Vac Epcos |
| RoHS Compliant | RoHS |