EPCOS AG Varistor, 650V, Block; Voltage Rating Vac Epcos B72232B251K1

Description
VARISTOR, 650V, Block; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:HighE Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Block; Peak Surge Current @ 8/20µS:25kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 650V, Block; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:HighE Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Block; Peak Surge Current @ 8/20µS:25kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 650V, Block; Voltage Rating Vac Epcos - 05J9572 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 650V, Block; Voltage Rating Vac Epcos
05J9572
Varistor, 650V, Block; Voltage Rating Vac Epcos 05J9572
VARISTOR, 650V, Block; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:HighE Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Block; Peak Surge Current @ 8/20µS:25kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, 650V, Block; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:HighE Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Block; Peak Surge Current @ 8/20µS:25kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05J9572
Product Name Varistor, 650V, Block; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4482US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 28 mA
IR 0.0500 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: TS985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details