Low Capacitance Plastic Packaged PIN Diodes
RF Diode PIN - Single 100V 150mA 750mW 0402
RF Diode PIN - Single 100V 150mA 750mW 0402
RF Diode PIN - Single 100V 150mA 750mW 0402
RF DIODE PIN 100V 750MW 0402 Product overview: SMP1321-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 750MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 750MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1321-040LF can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 896273-SMP1321-040LF
Operating Temperature Range: -65°C ~ 150°C (TA)
Features: RF Diode PIN - Single 100V 150 mA 750 mW 0402
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: SMP1321
Categories: Discrete Semiconductor Products
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8541.10.0070
Other Part Number: 863-1164-6, SMP1321040LF, 863-1164-2, 863-1164-1
RF DIODE PIN 100V 750MW 0402
PIN Diodes Ls=.45nH SOD-882 Single
RF DIODE PIN 100V 750MW 0402
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes | PIN Diodes | RF Diodes |
| Product Number | SMP1321-040LF | 863-1164-1-ND | 284-SMP1321-040LF | 896273-SMP1321-040LF | SMP1321-040LF | SMP1321-040LF | SMP1321-040LF |
| Product Name | RF PIN Diode | RF Diodes | 100V 750MW Diode and Rectifier | RFFETs - SMP1321-040LF | RF Diodes | PIN Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | PIN | PIN | RF Diode PIN - Single 100V 150 mA 750 mW 0402 | PIN | |||
| VR | 100 volts | 100 volts | |||||
| Operating Frequency | 10 to 2000 MHz | ||||||
| CT | 0.2500 pF | 0.2500 pF | 0.2500 pF | ||||
| Configuration | Single | Single |