EPCOS AG Varistor, 1.65Kv, 20Mm Disc; Voltage Rating Vac Epcos B72220S621K101

Description
VARISTOR, 1.65kV, 20mm DISC; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 1.65kV, 20mm DISC; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 1.65Kv, 20Mm Disc; Voltage Rating Vac Epcos - 05J9543 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 1.65Kv, 20Mm Disc; Voltage Rating Vac Epcos
05J9543
Varistor, 1.65Kv, 20Mm Disc; Voltage Rating Vac Epcos 05J9543
VARISTOR, 1.65kV, 20mm DISC; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

VARISTOR, 1.65kV, 20mm DISC; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05J9543
Product Name Varistor, 1.65Kv, 20Mm Disc; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220014 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1550MG - Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details