EPCOS AG Voltage Rating Vac Epcos B72220S600K101.

Description
Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:StandarD Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Operating Temperature Min:-40°C RoHS Compliant: No
Datasheet
Description
Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:StandarD Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Operating Temperature Min:-40°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Epcos - 15AC2272 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Epcos
15AC2272
Voltage Rating Vac Epcos 15AC2272
Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:StandarD Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Operating Temperature Min:-40°C RoHS Compliant: No

Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:StandarD Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Operating Temperature Min:-40°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC2272
Product Name Voltage Rating Vac Epcos
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6517 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Diode - 37871491 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details