EPCOS AG Varistor, 840V, 20Mm Disc; Voltage Rating Vac Epcos B72220S321K101

Description
VARISTOR, 840V, 20mm DISC; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:StandarD Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA; Operating Temperature Min:-40°CRoHS Compliant: Yes
Datasheet
Description
VARISTOR, 840V, 20mm DISC; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:StandarD Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA; Operating Temperature Min:-40°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 840V, 20Mm Disc; Voltage Rating Vac Epcos - 05J9536 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 840V, 20Mm Disc; Voltage Rating Vac Epcos
05J9536
Varistor, 840V, 20Mm Disc; Voltage Rating Vac Epcos 05J9536
VARISTOR, 840V, 20mm DISC; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:StandarD Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

VARISTOR, 840V, 20mm DISC; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:StandarD Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05J9536
Product Name Varistor, 840V, 20Mm Disc; Voltage Rating Vac Epcos
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 11 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes, Rectifiers - Single - 160CMQ035 - 1121402-160CMQ035 - Win Source Electronics
Specs
Diode Type Schottky
View Details