EPCOS AG Varistor, 650V, 20Mm Disc; Voltage Rating Vac Epcos B72220S251K101

Description
VARISTOR, 650V, 20mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:StandarD Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA; Operating Temperature Min:-40°CRoHS Compliant: Yes
Datasheet
Description
VARISTOR, 650V, 20mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:StandarD Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA; Operating Temperature Min:-40°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 650V, 20Mm Disc; Voltage Rating Vac Epcos - 05J9533 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 650V, 20Mm Disc; Voltage Rating Vac Epcos
05J9533
Varistor, 650V, 20Mm Disc; Voltage Rating Vac Epcos 05J9533
VARISTOR, 650V, 20mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:StandarD Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

VARISTOR, 650V, 20mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:StandarD Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05J9533
Product Name Varistor, 650V, 20Mm Disc; Voltage Rating Vac Epcos
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X50FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes, Rectifiers - Single - 6TQ040 - 1129711-6TQ040 - Win Source Electronics
Specs
Diode Type Schottky
View Details