EPCOS AG Metal Oxide Varistor, 31V, 77V, Rad; Voltage Rating Vac Epcos B72220S250K101

Description
METAL OXIDE VARISTOR, 31V, 77V, RAD; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:StandarD Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Capacitance:11100pF RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 31V, 77V, RAD; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:StandarD Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Capacitance:11100pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 31V, 77V, Rad; Voltage Rating Vac Epcos - 96H7002 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 31V, 77V, Rad; Voltage Rating Vac Epcos
96H7002
Metal Oxide Varistor, 31V, 77V, Rad; Voltage Rating Vac Epcos 96H7002
METAL OXIDE VARISTOR, 31V, 77V, RAD; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:StandarD Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Capacitance:11100pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 31V, 77V, RAD; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:StandarD Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Capacitance:11100pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 96H7002
Product Name Metal Oxide Varistor, 31V, 77V, Rad; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1220849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type FRD - Model: FDRW60T65L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3.2 volts
IR 0.2500 mA
View Details
Dual Schottky barrier diode - 1PS70SB14F - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
4 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details