TDK U.S.A. Corporation Surge Arrestor/Suppressor B72220S2301K101

Description
SUPPRESSOR, VOLTAGE RATING VAC:300V, VOLTAGE RATING VDC:385V, PRODUCT RANGE:B722 ADVANCED SERIES, CLAMPING VOLTAGE VC MAX:775V, VARISTOR CASE STYLE:DISC 20MM, PEAK SURGE CURRENT @ 8/20S:10KA, OPERATING TEMPERATURE MIN:-40C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SUPPRESSOR, VOLTAGE RATING VAC:300V, VOLTAGE RATING VDC:385V, PRODUCT RANGE:B722 ADVANCED SERIES, CLAMPING VOLTAGE VC MAX:775V, VARISTOR CASE STYLE:DISC 20MM, PEAK SURGE CURRENT @ 8/20S:10KA, OPERATING TEMPERATURE MIN:-40C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Surge Arrestor/Suppressor - 21374271 - Radwell International
Willingboro, NJ, United States
Surge Arrestor/Suppressor
21374271
Surge Arrestor/Suppressor 21374271
SUPPRESSOR, VOLTAGE RATING VAC:300V, VOLTAGE RATING VDC:385V, PRODUCT RANGE:B722 ADVANCED SERIES, CLAMPING VOLTAGE VC MAX:775V, VARISTOR CASE STYLE:DISC 20MM, PEAK SURGE CURRENT @ 8/20S:10KA, OPERATING TEMPERATURE MIN:-40C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SUPPRESSOR, VOLTAGE RATING VAC:300V, VOLTAGE RATING VDC:385V, PRODUCT RANGE:B722 ADVANCED SERIES, CLAMPING VOLTAGE VC MAX:775V, VARISTOR CASE STYLE:DISC 20MM, PEAK SURGE CURRENT @ 8/20S:10KA, OPERATING TEMPERATURE MIN:-40C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Surge Suppressors
Product Number 21374271
Product Name Surge Arrestor/Suppressor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0313-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
Device Type SPD; Three Phase
Technology Metal Oxide Varistor
Mounting In-line or Integrally Attached
View Details