EPCOS AG Varistors, MOVs B72220S2271K101

Description
430V 10kA Varistor 1 Circuit Through Hole Disc 20mm
Request a Quote Datasheet
Description
430V 10kA Varistor 1 Circuit Through Hole Disc 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 495-1448-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-1448-ND
Varistors, MOVs 495-1448-ND
430V 10kA Varistor 1 Circuit Through Hole Disc 20mm

430V 10kA Varistor 1 Circuit Through Hole Disc 20mm

Buy Now Datasheet
VARISTOR 430V 10KA DISC 20MM - 3410-B72220S2271K101 - Utmel Electronic Limited
Hong Kong, China
VARISTOR 430V 10KA DISC 20MM
3410-B72220S2271K101
VARISTOR 430V 10KA DISC 20MM 3410-B72220S2271K101
VARISTOR 430V 10KA DISC 20MM

VARISTOR 430V 10KA DISC 20MM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 495-1448-ND 3410-B72220S2271K101
Product Name Varistors, MOVs VARISTOR 430V 10KA DISC 20MM
Mounting Option Through Hole; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistors, MOVs - 478-8000-1-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
VARISTOR 351V 8KA DISC 20MM - 3410-B72220S251K551 - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Other
View Details