EPCOS AG Varistor, 340V, 20Mm Disc; Voltage Rating Vac Epcos B72220S131K101

Description
VARISTOR, 340V, 20mm DISC; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:StandarD Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA; Operating Temperature Min:-40°CRoHS Compliant: Yes
Datasheet
Description
VARISTOR, 340V, 20mm DISC; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:StandarD Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA; Operating Temperature Min:-40°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 340V, 20Mm Disc; Voltage Rating Vac Epcos - 05J9525 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 340V, 20Mm Disc; Voltage Rating Vac Epcos
05J9525
Varistor, 340V, 20Mm Disc; Voltage Rating Vac Epcos 05J9525
VARISTOR, 340V, 20mm DISC; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:StandarD Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

VARISTOR, 340V, 20mm DISC; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:StandarD Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05J9525
Product Name Varistor, 340V, 20Mm Disc; Voltage Rating Vac Epcos
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Diode Applications Rectifier
View Details
Dual high-speed switching diode - 1PS301-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
IF 250 mA
View Details
2 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details