EPCOS AG Varistor, Circuit Protection;11Vrms;36V;2000A;Metal Oxide;23000pF;Wire;0.2W;25ns B72220S110K101

Description
Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors, ICs, Etc.) Appliances Connected to 110 V or 220 VAC Industrial Equipment Vulnerable to Transients on the AC Power Line (Computers, Traffic Controls, Motor Controllers, Etc.) Protection of Equipment Connected to Telephone or Signal Lines, Such as Security Systems, Railroad Equipment, Fire Alarm Systems, Etc. Arc Suppression Across Relay and Switch Contacts Power Control Equipment for Power Distribution Lines GFI (Ground Fault Interrupters) Features: Nanosecond Switching Response Time, <15 ns, with Minimal Lead Length High Transient Current Capability (Up to 100,000 Amps) No Extinguishing or Follow-On Current Limitations Compatible with Automatic Insertion; Tape and Reel Configuration Available on S05, S07, S10 and S14 Series Benefits: Eliminates Dangerous Voltage Transients Lowers Overall System Costs by Reducing Downtime and Maintenance Costs Improves Component and System Reliability Reduces EMP/RFI Interference
Description
Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors, ICs, Etc.) Appliances Connected to 110 V or 220 VAC Industrial Equipment Vulnerable to Transients on the AC Power Line (Computers, Traffic Controls, Motor Controllers, Etc.) Protection of Equipment Connected to Telephone or Signal Lines, Such as Security Systems, Railroad Equipment, Fire Alarm Systems, Etc. Arc Suppression Across Relay and Switch Contacts Power Control Equipment for Power Distribution Lines GFI (Ground Fault Interrupters) Features: Nanosecond Switching Response Time, <15 ns, with Minimal Lead Length High Transient Current Capability (Up to 100,000 Amps) No Extinguishing or Follow-On Current Limitations Compatible with Automatic Insertion; Tape and Reel Configuration Available on S05, S07, S10 and S14 Series Benefits: Eliminates Dangerous Voltage Transients Lowers Overall System Costs by Reducing Downtime and Maintenance Costs Improves Component and System Reliability Reduces EMP/RFI Interference

Suppliers

Company
Product
Description
Supplier Links
Varistor, Circuit Protection;11Vrms;36V;2000A;Metal Oxide;23000pF;Wire;0.2W;25ns - 70102312 - Allied Electronics, Inc.
Fort Worth, TX, USA
Varistor, Circuit Protection;11Vrms;36V;2000A;Metal Oxide;23000pF;Wire;0.2W;25ns
70102312
Varistor, Circuit Protection;11Vrms;36V;2000A;Metal Oxide;23000pF;Wire;0.2W;25ns 70102312
Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors, ICs, Etc.) Appliances Connected to 110 V or 220 VAC Industrial Equipment Vulnerable to Transients on the AC Power Line (Computers, Traffic Controls, Motor Controllers, Etc.) Protection of Equipment Connected to Telephone or Signal Lines, Such as Security Systems, Railroad Equipment, Fire Alarm Systems, Etc. Arc Suppression Across Relay and Switch Contacts Power Control Equipment for Power Distribution Lines GFI (Ground Fault Interrupters) Features: Nanosecond Switching Response Time, <15 ns, with Minimal Lead Length High Transient Current Capability (Up to 100,000 Amps) No Extinguishing or Follow-On Current Limitations Compatible with Automatic Insertion; Tape and Reel Configuration Available on S05, S07, S10 and S14 Series Benefits: Eliminates Dangerous Voltage Transients Lowers Overall System Costs by Reducing Downtime and Maintenance Costs Improves Component and System Reliability Reduces EMP/RFI Interference

Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected.
Typical Protection Applications:

  • Protection of Semiconductors (Diodes, Transistors, Thyristors, ICs, Etc.)
  • Appliances Connected to 110 V or 220 VAC
  • Industrial Equipment Vulnerable to Transients on the AC Power Line (Computers, Traffic Controls, Motor Controllers, Etc.)
  • Protection of Equipment Connected to Telephone or Signal Lines, Such as Security Systems, Railroad Equipment, Fire Alarm Systems, Etc.
  • Arc Suppression Across Relay and Switch Contacts
  • Power Control Equipment for Power Distribution Lines
  • GFI (Ground Fault Interrupters)
    Features:
  • Nanosecond Switching Response Time, <15 ns, with Minimal Lead Length
  • High Transient Current Capability (Up to 100,000 Amps)
  • No Extinguishing or Follow-On Current Limitations
  • Compatible with Automatic Insertion; Tape and Reel Configuration Available on S05, S07, S10 and S14 Series
    Benefits:
  • Eliminates Dangerous Voltage Transients
  • Lowers Overall System Costs by Reducing Downtime and Maintenance Costs
  • Improves Component and System Reliability
  • Reduces EMP/RFI Interference
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Metal Oxide Varistors (MOVs)
Product Number 70102312
Product Name Varistor, Circuit Protection;11Vrms;36V;2000A;Metal Oxide;23000pF;Wire;0.2W;25ns
Mounting / Packaging Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2042135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
 - VMO05 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 560 volts
View Details
 - TE/XGA PanelSafe Series - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications UL
View Details
Varistor/MOV - 89038492 - Radwell International
New Jersey Semi-Conductor Products, Inc.
View Details