EPCOS AG Varistor, 75Vac, 200V, Disc 20Mm, Reel; Voltage Rating Vac Epcos B72220S0750K551

Description
VARISTOR, 75VAC, 200V, DISC 20MM, REEL; Voltage Rating VAC:75V; Voltage Rating V DC:100V; Product Range:StandarD Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 75VAC, 200V, DISC 20MM, REEL; Voltage Rating VAC:75V; Voltage Rating V DC:100V; Product Range:StandarD Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 75Vac, 200V, Disc 20Mm, Reel; Voltage Rating Vac Epcos - 94W7690 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 75Vac, 200V, Disc 20Mm, Reel; Voltage Rating Vac Epcos
94W7690
Varistor, 75Vac, 200V, Disc 20Mm, Reel; Voltage Rating Vac Epcos 94W7690
VARISTOR, 75VAC, 200V, DISC 20MM, REEL; Voltage Rating VAC:75V; Voltage Rating V DC:100V; Product Range:StandarD Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes

VARISTOR, 75VAC, 200V, DISC 20MM, REEL; Voltage Rating VAC:75V; Voltage Rating V DC:100V; Product Range:StandarD Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 94W7690
Product Name Varistor, 75Vac, 200V, Disc 20Mm, Reel; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 6TQ040 - 1129711-6TQ040 - Win Source Electronics
Specs
Diode Type Schottky
View Details
High-speed switching diode - BAS516,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
PIN Diode Switches - NPS2-0-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
MPPC power supplies & driver circuits - C11204-01 - Hamamatsu Photonics Europe
Specs
Diode Applications High Voltage
View Details