EPCOS AG Varistor/MOV B72220S0750K101

Description
(PRICE/TC), VARISTOR, 75VAC, 100VDC, 200V, 20MM DISC, VOLTAGE RATING VAC:75V, VOLTAGE RATING VDC:100V, PRODUCT RANGE:STANDARD SERIES, CLAMPING VOLTAGE VC MAX:200V, VARISTOR CASE STYLE:DISC 20MM, PEAK SURGE CURRENT @ 8/20S:6.5KA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), VARISTOR, 75VAC, 100VDC, 200V, 20MM DISC, VOLTAGE RATING VAC:75V, VOLTAGE RATING VDC:100V, PRODUCT RANGE:STANDARD SERIES, CLAMPING VOLTAGE VC MAX:200V, VARISTOR CASE STYLE:DISC 20MM, PEAK SURGE CURRENT @ 8/20S:6.5KA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Varistor/MOV - 38458263 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
38458263
Varistor/MOV 38458263
(PRICE/TC), VARISTOR, 75VAC, 100VDC, 200V, 20MM DISC, VOLTAGE RATING VAC:75V, VOLTAGE RATING VDC:100V, PRODUCT RANGE:STANDARD SERIES, CLAMPING VOLTAGE VC MAX:200V, VARISTOR CASE STYLE:DISC 20MM, PEAK SURGE CURRENT @ 8/20S:6.5KA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), VARISTOR, 75VAC, 100VDC, 200V, 20MM DISC, VOLTAGE RATING VAC:75V, VOLTAGE RATING VDC:100V, PRODUCT RANGE:STANDARD SERIES, CLAMPING VOLTAGE VC MAX:200V, VARISTOR CASE STYLE:DISC 20MM, PEAK SURGE CURRENT @ 8/20S:6.5KA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Metal Oxide Varistors (MOVs)
Product Number 38458263
Product Name Varistor/MOV
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Current Surge 200 amps
View Details
Varistors - 2111063 - RS Components, Ltd.
Specs
Package Size 2220 (5650m)
Standards and Certifications RoHS
View Details
 - VMO10 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 1100 volts
View Details
 - AC Power 3 Pole Delta - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details