TDK Corporation Varistors, MOVs B72220S0621K101

Description
1kV 6.5kA Varistor 1 Circuit Through Hole Disc 20mm
Request a Quote Datasheet
Description
1kV 6.5kA Varistor 1 Circuit Through Hole Disc 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 495-4380-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-4380-ND
Varistors, MOVs 495-4380-ND
1kV 6.5kA Varistor 1 Circuit Through Hole Disc 20mm

1kV 6.5kA Varistor 1 Circuit Through Hole Disc 20mm

Buy Now Datasheet
VARISTOR 1KV 6.5KA DISC 20MM - 258-B72220S0621K101 - Utmel Electronic Limited
Hong Kong, China
VARISTOR 1KV 6.5KA DISC 20MM
258-B72220S0621K101
VARISTOR 1KV 6.5KA DISC 20MM 258-B72220S0621K101
VARISTOR 1KV 6.5KA DISC 20MM

VARISTOR 1KV 6.5KA DISC 20MM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 495-4380-ND 258-B72220S0621K101
Product Name Varistors, MOVs VARISTOR 1KV 6.5KA DISC 20MM
Mounting Option Through Hole; Other Through Hole; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
AMCV-2220H - AMCV-2220H-560-T - Abracon, LLC
Specs
Operating DC Voltage 56 volts
Operating AC Voltage 40 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
Thermally Protected Varistor Series with Indicating Lead - TMOV20RP175ML2B7 - Littelfuse, Inc.
Specs
Lead Style Radial
Mounting Option Through Hole
Operating DC Voltage 297 volts
View Details
3 suppliers