Manufacturer: EPCOS (TDK)
Win Source Part Number: 759185-B72220S0441K1
Packaging: Bulk
Mounting Style: Through Hole
Current - Surge: 8kA
Maximum AC Volts: 440V
Maximum DC Volts: 585V
Energy: 185J
Varistor Voltage: 715V
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Disc 20mm
Varistor Voltage (Minimum): 643.5V
Varistor Voltage (Maximum): 786.5V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 530pF at 1kHz
| Win Source Electronics | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 759185-B72220S0441K101 |
| Product Name | Electronic Wholesale - B72220S0441K101 |
| Mounting / Packaging | Through-Hole; Through Hole |