Nexperia B.V. ESD protection for in-vehicle networks PESD2CANFD24V-QCZ

Description
ESD protection device in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPP = 1 A ESD protection up to 23 kV (IEC 61000-4-2) Low capacitance: Cd = 6 pF ESD protection up to 23 kV (ISO 10605; C = 150 pF; R = 330 Ω) Applications ESD protection for in-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote
Description
ESD protection device in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPP = 1 A ESD protection up to 23 kV (IEC 61000-4-2) Low capacitance: Cd = 6 pF ESD protection up to 23 kV (ISO 10605; C = 150 pF; R = 330 Ω) Applications ESD protection for in-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ESD protection device in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, measuring 1.4 mm x 1.2 mm x 0.48 mm, designed to protect two automotive in-vehicle network bus lines from ElectroStatic Discharge (ESD) and other transients. Reverse stand-off voltage is 24 V, with a clamping voltage of 33 V at 1 A peak pulse current. ESD protection is rated up to 23 kV for IEC 61000-4-2 and ISO 10605 (150 pF, 330 Ω), and the device has a capacitance of 6 pF. It is AEC-Q101 qualified and operates from -55 °C to 150 °C ambient temperature.

Datasheet Summary
Powered by GS/AI

ESD protection device in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, measuring 1.4 mm x 1.2 mm x 0.48 mm, designed to protect two automotive in-vehicle network bus lines from ElectroStatic Discharge (ESD) and other transients. Reverse stand-off voltage is 24 V, with a clamping voltage of 33 V at 1 A peak pulse current. ESD protection is rated up to 23 kV for IEC 61000-4-2 and ISO 10605 (150 pF, 330 Ω), and the device has a capacitance of 6 pF. It is AEC-Q101 qualified and operates from -55 °C to 150 °C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
ESD protection for in-vehicle networks - PESD2CANFD24V-QCZ - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for in-vehicle networks
PESD2CANFD24V-QCZ
ESD protection for in-vehicle networks PESD2CANFD24V-QCZ
ESD protection device in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPP = 1 A ESD protection up to 23 kV (IEC 61000-4-2) Low capacitance: Cd = 6 pF ESD protection up to 23 kV (ISO 10605; C = 150 pF; R = 330 Ω) Applications ESD protection for in-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT

ESD protection device in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 24 V
  • Low clamping voltage: VCL= 33 V at IPP = 1 A
  • ESD protection up to 23 kV (IEC 61000-4-2)
  • Low capacitance: Cd = 6 pF
  • ESD protection up to 23 kV (ISO 10605; C = 150 pF; R = 330 Ω)

Applications

ESD protection for in-vehicle network lines in automotive environments

  • CAN-FD
  • CAN
  • FlexRay
  • SENT
Supplier's Site Datasheet
Esd Protection Diode, 24V, Dfn1412D Rohs Compliant Nexperia - 21AJ6685 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 24V, Dfn1412D Rohs Compliant Nexperia
21AJ6685
Esd Protection Diode, 24V, Dfn1412D Rohs Compliant Nexperia 21AJ6685
ESD PROTECTION DIODE, 24V, DFN1412D ROHS COMPLIANT: YES

ESD PROTECTION DIODE, 24V, DFN1412D ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number PESD2CANFD24V-QCZ 21AJ6685
Product Name ESD protection for in-vehicle networks Esd Protection Diode, 24V, Dfn1412D Rohs Compliant Nexperia
Mounting / Packaging SOT8009 SOT8009
Unlock Full Specs
to access all available technical data

Similar Products

Quadruple low capacitance ESD suppressor - BZA962AVL,115 - Nexperia B.V.
Specs
Mounting / Packaging SOT665 SOT665
Standards and Certifications RoHS
View Details
2 suppliers
Double ESD protection diode - PESD3V3S2UT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
 - PESD5V0L1BZFYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details
ESD protection for differential data lines - PESD3USB30Z - Nexperia B.V.
Specs
Mounting / Packaging WLCSP15_6-3-6 WLCSP15_6-3-6
Standards and Certifications RoHS
View Details