TDK Corporation Varistors, MOVs B72220S0381K101

Description
620V 8kA Varistor 1 Circuit Through Hole Disc 20mm
Request a Quote Datasheet
Description
620V 8kA Varistor 1 Circuit Through Hole Disc 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 495-4437-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-4437-ND
Varistors, MOVs 495-4437-ND
620V 8kA Varistor 1 Circuit Through Hole Disc 20mm

620V 8kA Varistor 1 Circuit Through Hole Disc 20mm

Buy Now Datasheet
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Varistors
B72220S0381K101
TVS/Fuse/Board Level Protection >> Varistors B72220S0381K101
1.025kV 505V 385V 620V Plugin Varistors ROHS

1.025kV 505V 385V 620V Plugin Varistors ROHS

Supplier's Site Datasheet
EPCOS B72220S0381K101 VARISTOR, 150J, 385VAC - 258-B72220S0381K101 - Utmel Electronic Limited
Hong Kong, China
EPCOS B72220S0381K101 VARISTOR, 150J, 385VAC
258-B72220S0381K101
EPCOS B72220S0381K101 VARISTOR, 150J, 385VAC 258-B72220S0381K101
EPCOS B72220S0381K101 VARISTOR, 150J, 385VAC

EPCOS B72220S0381K101 VARISTOR, 150J, 385VAC

Supplier's Site

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Varistors Varistors Varistors
Product Number 495-4437-ND B72220S0381K101 258-B72220S0381K101
Product Name Varistors, MOVs TVS/Fuse/Board Level Protection >> Varistors EPCOS B72220S0381K101 VARISTOR, 150J, 385VAC
Mounting Option Through Hole; Other Through Hole; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistors, MOVs - 478-2509-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details