SIOV metal oxide varistors in the EnergetiQ series provide transient voltage protection with a square varistore element and epoxy resin coating flame-retardant to UL94V-0. The B72220Q421K101 is a Q20-type varistor with a 420V RMS voltage rating, 560V DC voltage rating, and a maximum surge current of 15 kA (8/20 µs), rated for 5000 A over 15 impulses per UL1449, 4th edition. It dissipates 340 J at 2 ms and has a maximum power dissipation of 1.2 W. The device operates from -40°C to +105°C and is approved to UL, CSA, VDE, IEC, and IEC60068-1 climatic category 40/105/56. Terminals are tinned wire and the device is supplied in bulk or optional taped formats.
Varistors 420VAC 10% 20mm EnergetiQ Product overview: B72220Q421K101 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-B72220Q421K101 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 2040-B72220Q421K101 |
| Product Name | Circuit Protection Fuse |
| Mounting | PCB Mount |