EPCOS AG TVS - TVS - Varistors, MOVs - B72220P3381K101 B72220P3381K101

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912581-B72220P3381K1 01 Series: Superior MP Operating Temperature Range: -40°C ~ 105°C (TA) Features: Varistor Circuit Through Hole Disc 20mm Package: Disc 20mm Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: Not Applicable Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: Q8357715, S20K385E3K1, 495-6465, B72220P3381K101-ND, B72220P3381K101-NDL
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912581-B72220P3381K1 01 Series: Superior MP Operating Temperature Range: -40°C ~ 105°C (TA) Features: Varistor Circuit Through Hole Disc 20mm Package: Disc 20mm Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: Not Applicable Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: Q8357715, S20K385E3K1, 495-6465, B72220P3381K101-ND, B72220P3381K101-NDL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - B72220P3381K101 - 912581-B72220P3381K101 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - B72220P3381K101
912581-B72220P3381K101
TVS - TVS - Varistors, MOVs - B72220P3381K101 912581-B72220P3381K101
Manufacturer: EPCOS (TDK) Win Source Part Number: 912581-B72220P3381K1 01 Series: Superior MP Operating Temperature Range: -40°C ~ 105°C (TA) Features: Varistor Circuit Through Hole Disc 20mm Package: Disc 20mm Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: Not Applicable Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: Q8357715, S20K385E3K1, 495-6465, B72220P3381K101-ND, B72220P3381K101-NDL

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912581-B72220P3381K101
Series: Superior MP
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Varistor Circuit Through Hole Disc 20mm
Package: Disc 20mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: Q8357715, S20K385E3K1, 495-6465, B72220P3381K101-ND, B72220P3381K101-NDL

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72220P3381K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72220P3381K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72220P3381K101
VARISTOR 620V 12KA DISC 20MM

VARISTOR 620V 12KA DISC 20MM

Supplier's Site
20Mm, 385Vac, 10%, Superior Mp / Bulk Epcos - 34R3254 - Newark, An Avnet Company
Chicago, IL, United States
20Mm, 385Vac, 10%, Superior Mp / Bulk Epcos
34R3254
20Mm, 385Vac, 10%, Superior Mp / Bulk Epcos 34R3254
20mm, 385Vac, 10%, SuperioR MP / BULK

20mm, 385Vac, 10%, SuperioR MP / BULK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 912581-B72220P3381K101 B72220P3381K101 34R3254
Product Name TVS - TVS - Varistors, MOVs - B72220P3381K101 Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs 20Mm, 385Vac, 10%, Superior Mp / Bulk Epcos
Tj -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data