EPCOS AG Varistor, 1.12Kv, 14Mm Disc; Voltage Rating Vac Epcos B72214S421K101

Description
VARISTOR, 1.12kV, 14mm DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 1.12kV, 14mm DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 1.12Kv, 14Mm Disc; Voltage Rating Vac Epcos - 05J9482 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 1.12Kv, 14Mm Disc; Voltage Rating Vac Epcos
05J9482
Varistor, 1.12Kv, 14Mm Disc; Voltage Rating Vac Epcos 05J9482
VARISTOR, 1.12kV, 14mm DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes

VARISTOR, 1.12kV, 14mm DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05J9482
Product Name Varistor, 1.12Kv, 14Mm Disc; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SF1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4500 mA
View Details
Dual high-speed switching diode - 1PS301,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Single Diodes - 448-AIDW20S65C5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
5 suppliers