EPCOS AG Varistor, 110V, 14Mm Disc; Voltage Rating Vac Epcos B72214S350K101

Description
VARISTOR, 110V, 14mm DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:StandarD Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 110V, 14mm DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:StandarD Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 110V, 14Mm Disc; Voltage Rating Vac Epcos - 05J9476 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 110V, 14Mm Disc; Voltage Rating Vac Epcos
05J9476
Varistor, 110V, 14Mm Disc; Voltage Rating Vac Epcos 05J9476
VARISTOR, 110V, 14mm DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:StandarD Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, 110V, 14mm DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:StandarD Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05J9476
Product Name Varistor, 110V, 14Mm Disc; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X200FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 28 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky 20V 75MW Diode and Rectifier - 284-SMS3923-011LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
4 suppliers
Diode - 20501611 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details