EPCOS AG Voltage Rating Vac Epcos B72214S300K101.

Description
Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:Standard Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):9J RoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:Standard Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):9J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Epcos - 29AC2982 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Epcos
29AC2982
Voltage Rating Vac Epcos 29AC2982
Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:Standard Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):9J RoHS Compliant: Yes

Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:Standard Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):9J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AC2982
Product Name Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2600 mA
View Details
Zero Bias Silicon Schottky Barrier Detector Diodes - DDC2354-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
6 suppliers
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details