EPCOS AG Voltage Rating Vac Epcos B72214S271K551.

Description
Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:Standard Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-40°C RoHS Compliant: No
Datasheet
Description
Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:Standard Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-40°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Epcos - 23AC2967 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Epcos
23AC2967
Voltage Rating Vac Epcos 23AC2967
Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:Standard Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-40°C RoHS Compliant: No

Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:Standard Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-40°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23AC2967
Product Name Voltage Rating Vac Epcos
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-14-1000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Bridge Rectifier 1.2A D-38EA - 1KAB20E - Karl Kruse GmbH & Co. KG
Specs
Diode Applications Rectifier
View Details
QPL High Voltage Diode - JANTX1N6517FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details