EPCOS AG Voltage Rating Vac Epcos B72214S2151K101.

Description
Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:AdvanceD B722 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:AdvanceD B722 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Epcos - 29AC2980 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Epcos
29AC2980
Voltage Rating Vac Epcos 29AC2980
Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:AdvanceD B722 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:AdvanceD B722 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AC2980
Product Name Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BA892E6433-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type RF Diodes
VR 35 volts
Tj 150 C (302 F)
View Details
High-speed switching diode - BAS16W,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
9 suppliers
PIN Diode Switches - NPS1-20000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details