TDK-Lambda Americas Inc., High Power Division Voltage Rating Vac Tdk B72214S110K151.

Description
Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:Standard Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):3.2JRoHS Compliant: No
Datasheet
Description
Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:Standard Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):3.2JRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Tdk - 60AC8052 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Tdk
60AC8052
Voltage Rating Vac Tdk 60AC8052
Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:Standard Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):3.2JRoHS Compliant: No

Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:Standard Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):3.2JRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 60AC8052
Product Name Voltage Rating Vac Tdk
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CRM-PFC) - Model: YA975C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details
RF Diodes - SMP1321-003LF - 1252084-SMP1321-003LF - Win Source Electronics
Specs
Diode Type PIN; RF Diodes
View Details
4 suppliers
Schottky Diodes & Rectifiers - 1219508 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4476US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 48 mA
IR 0.0500 mA
View Details