EPCOS AG Varistor, 320Vac, 420Vdc, 840V, 14Mm Disc; Voltage Rating Vac Epcos B72214S0321K101

Description
VARISTOR, 320VAC, 420VDC, 840V, 14MM DISC; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:StandarD Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 320VAC, 420VDC, 840V, 14MM DISC; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:StandarD Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 320Vac, 420Vdc, 840V, 14Mm Disc; Voltage Rating Vac Epcos - 96K7661 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 320Vac, 420Vdc, 840V, 14Mm Disc; Voltage Rating Vac Epcos
96K7661
Varistor, 320Vac, 420Vdc, 840V, 14Mm Disc; Voltage Rating Vac Epcos 96K7661
VARISTOR, 320VAC, 420VDC, 840V, 14MM DISC; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:StandarD Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes

VARISTOR, 320VAC, 420VDC, 840V, 14MM DISC; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:StandarD Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes

Supplier's Site Datasheet
Varistors, MOVs - B72214S0321K101 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
B72214S0321K101
Varistors, MOVs B72214S0321K101
VARISTOR 510V 4.5KA DISC 14MM

VARISTOR 510V 4.5KA DISC 14MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Diodes
Product Number 96K7661 B72214S0321K101
Product Name Varistor, 320Vac, 420Vdc, 840V, 14Mm Disc; Voltage Rating Vac Epcos Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details