EPCOS AG Varistors, MOVs B72214S0301K101

Description
470V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm
Request a Quote Datasheet
Description
470V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 495-3789-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-3789-ND
Varistors, MOVs 495-3789-ND
470V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm

470V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm

Buy Now Datasheet
EPCOS - B72214S0301K101 - VARISTOR, 76.0J, 300VAC - 3410-B72214S0301K101 - Utmel Electronic Limited
Hong Kong, China
EPCOS - B72214S0301K101 - VARISTOR, 76.0J, 300VAC
3410-B72214S0301K101
EPCOS - B72214S0301K101 - VARISTOR, 76.0J, 300VAC 3410-B72214S0301K101
EPCOS - B72214S0301K101 - VARISTOR, 76.0J, 300VAC

EPCOS - B72214S0301K101 - VARISTOR, 76.0J, 300VAC

Supplier's Site
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Varistors
B72214S0301K101
TVS/Fuse/Board Level Protection >> Varistors B72214S0301K101
385V 300V 470V Plugin Varistors ROHS

385V 300V 470V Plugin Varistors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Varistors Varistors Varistors
Product Number 495-3789-ND 3410-B72214S0301K101 B72214S0301K101
Product Name Varistors, MOVs EPCOS - B72214S0301K101 - VARISTOR, 76.0J, 300VAC TVS/Fuse/Board Level Protection >> Varistors
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C) -40 to 185 F (-40 to 85 C)
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
CHIP VARISTOR - AVRM0603C080MT101N - TDK Corporation
Specs
Operating DC Voltage 6.4 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Varistor - Metrosil 300 & 600 Series - M&I Materials Limited
Specs
Diameter 152 mm (5.98 inch)
Mounting Option Other
Operating DC Voltage 850 volts
View Details