TDK-Lambda Americas Inc., High Power Division Voltage Rating Vac Tdk B72214S0110K551.

Description
Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:Standard Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):3.2JRoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:Standard Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):3.2JRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Tdk - 60AC8050 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Tdk
60AC8050
Voltage Rating Vac Tdk 60AC8050
Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:Standard Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):3.2JRoHS Compliant: Yes

Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:Standard Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):3.2JRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 60AC8050
Product Name Voltage Rating Vac Tdk
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6519 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Surface Mount PIN Diode - SMP1304-087LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
5 suppliers
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YA971S6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details