EPCOS AG Voltage Rating Vac Epcos B72210S551K101.

Description
Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:Standard Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:Standard Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Epcos - 30AC6298 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Epcos
30AC6298
Voltage Rating Vac Epcos 30AC6298
Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:Standard Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:Standard Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC6298
Product Name Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 120LQ100SCV - 120LQ100SCV - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 100 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details