EPCOS AG Varistor, 775V, 10Mm Disc; Voltage Rating Vac Epcos B72210S301K101

Description
VARISTOR, 775V, 10mm DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:StandarD Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Peak Energy (10/1000uS):47J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 775V, 10mm DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:StandarD Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Peak Energy (10/1000uS):47J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 775V, 10Mm Disc; Voltage Rating Vac Epcos - 05J9382 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 775V, 10Mm Disc; Voltage Rating Vac Epcos
05J9382
Varistor, 775V, 10Mm Disc; Voltage Rating Vac Epcos 05J9382
VARISTOR, 775V, 10mm DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:StandarD Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Peak Energy (10/1000uS):47J RoHS Compliant: Yes

VARISTOR, 775V, 10mm DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:StandarD Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Peak Energy (10/1000uS):47J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05J9382
Product Name Varistor, 775V, 10Mm Disc; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 32CTQ030-1 - 1128202-32CTQ030-1 - Win Source Electronics
Specs
Diode Type Schottky
View Details
High-voltage switching diode - BAS21THR - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
PIN Diode Switches - NPS5-100-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
MPPC power supplies & driver circuits - C11204-01 - Hamamatsu Photonics Europe
Specs
Diode Applications High Voltage
View Details