The Metal Oxide Varistor, part number 87H8408, is designed for voltage ratings of 320V DC and 250V AC, with a maximum clamping voltage of 650V. It features a disc case style measuring 10mm and is capable of handling a peak surge current of 2.5kA at an 8/20µs waveform. The varistor has a capacitance of 215pF and is compliant with RoHS standards. It operates effectively within a wide temperature range of -40°C to +85°C and has a high surge current rating, making it suitable for various applications requiring voltage protection. The product is available in bulk or taped versions for different packaging needs.
METAL OXIDE VARISTOR, 320V 650V RAD; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:StandarD Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Capacitance:215pF RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 87H8408 |
| Product Name | Metal Oxide Varistor, 320V 650V Rad; Voltage Rating Vac Epcos |
| RoHS Compliant | RoHS |