EPCOS AG Electronic Wholesale - B72210S0461K101 B72210S0461K101

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 758599-B72210S0461K1 01 Packaging: Bulk Mounting Style: Through Hole Current - Surge: 2.5kA Maximum AC Volts: 460V Maximum DC Volts: 615V Energy: 50J Varistor Voltage: 750V Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Disc 10mm Varistor Voltage (Minimum): 675V Varistor Voltage (Maximum): 825V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Capacitance at Frequency: 150pF at 1kHz
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 758599-B72210S0461K1 01 Packaging: Bulk Mounting Style: Through Hole Current - Surge: 2.5kA Maximum AC Volts: 460V Maximum DC Volts: 615V Energy: 50J Varistor Voltage: 750V Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Disc 10mm Varistor Voltage (Minimum): 675V Varistor Voltage (Maximum): 825V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Capacitance at Frequency: 150pF at 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - B72210S0461K101 - 758599-B72210S0461K101 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - B72210S0461K101
758599-B72210S0461K101
Electronic Wholesale - B72210S0461K101 758599-B72210S0461K101
Manufacturer: EPCOS (TDK) Win Source Part Number: 758599-B72210S0461K1 01 Packaging: Bulk Mounting Style: Through Hole Current - Surge: 2.5kA Maximum AC Volts: 460V Maximum DC Volts: 615V Energy: 50J Varistor Voltage: 750V Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Disc 10mm Varistor Voltage (Minimum): 675V Varistor Voltage (Maximum): 825V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Capacitance at Frequency: 150pF at 1kHz

Manufacturer: EPCOS (TDK)
Win Source Part Number: 758599-B72210S0461K101
Packaging: Bulk
Mounting Style: Through Hole
Current - Surge: 2.5kA
Maximum AC Volts: 460V
Maximum DC Volts: 615V
Energy: 50J
Varistor Voltage: 750V
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Disc 10mm
Varistor Voltage (Minimum): 675V
Varistor Voltage (Maximum): 825V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 150pF at 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 758599-B72210S0461K101
Product Name Electronic Wholesale - B72210S0461K101
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

40 - 60 Amp Permanent ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
2400W 3 Wire Grounding LCDI Plug for Indoor Use, 6-20P - L22620-2400W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
Varistors - 1345681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details