EPCOS AG Varistor/MOV B72210S0271K101

Description
VARISTOR, METAL OXIDE, 710V, DISC 10MM,VOLTAGE RATING VAC:275V,VOLTAGE RATING VDC:350V,PRODUCT RANGE:STANDARD SERIES,CLAMPING VOLTAGE VC MAX:710V,VARISTOR CASE STYLE:DISC 10MM,PEAK SURGE CURRENT @ 8/20S:2.5KA , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
VARISTOR, METAL OXIDE, 710V, DISC 10MM,VOLTAGE RATING VAC:275V,VOLTAGE RATING VDC:350V,PRODUCT RANGE:STANDARD SERIES,CLAMPING VOLTAGE VC MAX:710V,VARISTOR CASE STYLE:DISC 10MM,PEAK SURGE CURRENT @ 8/20S:2.5KA , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Varistor/MOV - 61665518 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
61665518
Varistor/MOV 61665518
VARISTOR, METAL OXIDE, 710V, DISC 10MM,VOLTAGE RATING VAC:275V,VOLTAGE RATING VDC:350V,PRODUCT RANGE:STANDARD SERIES,CLAMPING VOLTAGE VC MAX:710V,VARISTOR CASE STYLE:DISC 10MM,PEAK SURGE CURRENT @ 8/20S:2.5KA , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

VARISTOR, METAL OXIDE, 710V, DISC 10MM,VOLTAGE RATING VAC:275V,VOLTAGE RATING VDC:350V,PRODUCT RANGE:STANDARD SERIES,CLAMPING VOLTAGE VC MAX:710V,VARISTOR CASE STYLE:DISC 10MM,PEAK SURGE CURRENT @ 8/20S:2.5KA , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Metal Oxide Varistors (MOVs)
Product Number 61665518
Product Name Varistor/MOV
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2678273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Varistor/MOV - 89038492 - Radwell International
New Jersey Semi-Conductor Products, Inc.
View Details
Metal Oxide Varistors MOV Series - MDE-40D222K - MDE Semiconductor, Inc.
Specs
Configuration Single Device
Mounting / Packaging Radial Leads; Radial Lead
Standards and Certifications RoHS; UL
View Details
 - VMO20 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 1800 volts
View Details