EPCOS AG Voltage Rating Vac Epcos B72207S350K101.

Description
Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:Standard Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:Standard Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Epcos - 30AC6296 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Epcos
30AC6296
Voltage Rating Vac Epcos 30AC6296
Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:Standard Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:Standard Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC6296
Product Name Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1349471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Single Diodes - 1727-8605-2-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
3 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details