TDK-Lambda Americas Inc., High Power Division Voltage Rating Vac Tdk B72207S250K211.

Description
Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:Standard Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):1.6JRoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:Standard Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):1.6JRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Tdk - 60AC8047 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Tdk
60AC8047
Voltage Rating Vac Tdk 60AC8047
Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:Standard Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):1.6JRoHS Compliant: Yes

Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:Standard Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):1.6JRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 60AC8047
Product Name Voltage Rating Vac Tdk
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 15V 40A Diode and Rectifier - 286-40L15CTSPBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
Voltage regulator diodes - 1N4744A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details