EPCOS AG Voltage Rating Vac Epcos B72207S200K101.

Description
Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:StandarD Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):1.3JRoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:StandarD Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):1.3JRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Epcos - 15AC2271 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Epcos
15AC2271
Voltage Rating Vac Epcos 15AC2271
Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:StandarD Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):1.3JRoHS Compliant: Yes

Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:StandarD Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):1.3JRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC2271
Product Name Voltage Rating Vac Epcos
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
RF Diodes - SMP1321-007 - 1252087-SMP1321-007 - Win Source Electronics
Specs
Diode Type PIN; RF Diodes
View Details
2 suppliers
Bridge Rectifier 1.2A D-38EA - 1KAB20E - Karl Kruse GmbH & Co. KG
Specs
Diode Applications Rectifier
View Details