The B72207S0600K311 is a leaded varistor for overvoltage protection, packaged in a disc shape with a 7 mm diameter and a maximum height of 12.0 mm. It has a maximum operating AC voltage of 60 V RMS and a DC voltage of 85 V, with a varistor voltage of 100 V ±10% at 1 mA. The device handles a surge current of 1200 A (8/20 µs) and absorbs 4.8 J of energy in a single pulse, with an average power dissipation of 0.25 W. It complies with UL1449 (E321126) and operates from -40 °C to +85 °C. Its typical capacitance is 480 pF at 1 kHz and response time is less than 25 ns.
VARISTOR 100V 1.2KA DISC 7MM Product overview: B72207S0600K311 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B72207S0600K311 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-B72207S0600K311 |
| Product Name | 100V Circuit Protection Fuse |
| Mounting | Through Hole |